multicomp PRO Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B271K500CT

Description
CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3811
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3811
CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0559 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0559
Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0559
Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 270Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3226
Cap, 270Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3226
CAP, 270PF, 50V, 10%, X7R, 0805, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0805, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3811 33R0559 03AC3226
Product Name Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 270Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers