multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B224J250CT

Description
Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6212 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6212
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6212
Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8806 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8806
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8806
Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 nF, 5%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6212
Product Name Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 5%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers