multicomp PRO Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B222K101CT

Description
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3792 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3792
Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3792
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0631 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0631
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0631
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8801 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8801
Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8801
Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3792 33R0631
Product Name Ceramic Capacitor 2200Pf 100V, X7R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details