multicomp PRO Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B221K500CT

Description
CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Description
CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 74X9899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
74X9899
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 74X9899
CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
33R0557
Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 33R0557
CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, 0805; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74X9899
Product Name Cap, 220Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details