multicomp PRO Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp MC0805B221K101A2.54MM

Description
CERAMIC CAPACITOR 220PF, 100V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 220PF, 100V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp - 46P6264 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp
46P6264
Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp 46P6264
CERAMIC CAPACITOR 220PF, 100V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 100V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6264
Product Name Ceramic Capacitor 220Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers