multicomp PRO Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B184K160CT

Description
CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3780
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3780
CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0503 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0503
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0503
Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3780 33R0503
Product Name Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details