multicomp PRO Cap, 0.15Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B154K160CT

Description
CAP, 0.15µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.15µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.15µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.15µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.15Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3221
Cap, 0.15Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3221
CAP, 0.15µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.15µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.15µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.15µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0501 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0501
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0501
Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3221 33R0501
Product Name Cap, 0.15Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers