CERAMIC CAPACITOR 0.012UF 100V, X7R, 10%, RADIAL; Capacitance:12000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6246 |
| Product Name | Ceramic Capacitor 0.012Uf 100V, X7R, 10%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |