CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R3742 | 33R0609 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 50 volts |