multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B103K201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0828 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0828
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0828
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Multicomp Pro
94W8632
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Multicomp Pro 94W8632
CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0828 94W8632
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers