CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 06R3728 |
| Product Name | Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |