multicomp PRO Fuse, Smd, 0603, 3A; Product Range Multicomp Pro MC06CF 003

Description
FUSE, SMD, 0603, 3A; Product Range:04CF Series; Fuse Current:3A; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0603, 3A; Product Range:04CF Series; Fuse Current:3A; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0603, 3A; Product Range Multicomp Pro - 93R5241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 3A; Product Range Multicomp Pro
93R5241
Fuse, Smd, 0603, 3A; Product Range Multicomp Pro 93R5241
FUSE, SMD, 0603, 3A; Product Range:04CF Series; Fuse Current:3A; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0603, 3A; Product Range:04CF Series; Fuse Current:3A; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5241
Product Name Fuse, Smd, 0603, 3A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers