multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603X684K160CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0735 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0735
Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0735
Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.68Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro - 03AC3215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro
03AC3215
Cap, 0.68Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro 03AC3215
CAP, 0.68µF, 16V, 10%, X5R, 0603, REEL; Capacitance:0.68µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.68µF, 16V, 10%, X5R, 0603, REEL; Capacitance:0.68µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0735 03AC3215
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.68Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers