multicomp PRO Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro MC0603X474K100CT

Description
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro - 06R5250 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro
06R5250
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro 06R5250
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8622 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8622
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8622
SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0726 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0726
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0726
SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5250 94W8622
Product Name Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details