multicomp PRO Ceramic Capacitor 0.33Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603X334K100CT

Description
CERAMIC CAPACITOR 0.33UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5246 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R5246
Ceramic Capacitor 0.33Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R5246
CERAMIC CAPACITOR 0.33UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro - 03AC3214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro
03AC3214
Cap, 0.33Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro 03AC3214
CAP, 0.33µF, 10V, 10%, X5R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 10V, 10%, X5R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0725 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0725
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0725
SMD Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5246 03AC3214 33R0725
Product Name Ceramic Capacitor 0.33Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Cap, 0.33Μf, 10V, 10%, X5R, 0603, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details