multicomp PRO Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro MC0603X225M100CT

Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro
33R0731
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro 33R0731
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 74X9897 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
74X9897
Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 74X9897
Multilayer Ceramic Capacitor, MC Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0731 74X9897
Product Name Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers