multicomp PRO Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro MC0603X225K100CT

Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro - 06X6197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro
06X6197
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro 06X6197
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro
94W8779
Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro 94W8779
CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6197
Product Name Cap, 2.2Uf, 10V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details