multicomp PRO Resistor Kit, Thick Film Chip, 62.5Mw, 1%; Kit Contents Multicomp Pro MC0603WGFE024KIT

Description
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Thick Film Chip, 62.5Mw, 1%; Kit Contents Multicomp Pro - 38K9940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Thick Film Chip, 62.5Mw, 1%; Kit Contents Multicomp Pro
38K9940
Resistor Kit, Thick Film Chip, 62.5Mw, 1%; Kit Contents Multicomp Pro 38K9940
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, THICK FILM CHIP, 62.5mW, 1%; Kit Contents:100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K9940
Product Name Resistor Kit, Thick Film Chip, 62.5Mw, 1%; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details