multicomp PRO Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%; Resistance Multicomp Pro MC0603WGF360JT5E-TR

Description
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%; Resistance Multicomp Pro - 58K4575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%; Resistance Multicomp Pro
58K4575
Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%; Resistance Multicomp Pro 58K4575
RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 36 OHM 63mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4575
Product Name Resistor, Thick Film Chip, 36 Ohm 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details