multicomp PRO Resistor, Thick Film, 590Kohm, 100Mw, 1%; Resistance Multicomp Pro MC0603SAF5903T5E

Description
RESISTOR, THICK FILM, 590KOHM, 100mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 590KOHM, 100mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 590Kohm, 100Mw, 1%; Resistance Multicomp Pro - 04P0459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 590Kohm, 100Mw, 1%; Resistance Multicomp Pro
04P0459
Resistor, Thick Film, 590Kohm, 100Mw, 1%; Resistance Multicomp Pro 04P0459
RESISTOR, THICK FILM, 590KOHM, 100mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 590KOHM, 100mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0459
Product Name Resistor, Thick Film, 590Kohm, 100Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details