multicomp PRO Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Multicomp Pro MC0603SAF330JT5E

Description
RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Multicomp Pro - 79M5963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Multicomp Pro
79M5963
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Multicomp Pro 79M5963
RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M5963
Product Name Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details