multicomp PRO Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Multicomp Pro MC0603SAF1403T5E

Description
RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Chip Resistor, part number 79M5917, features a resistance value of 140 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is housed in a compact 0603 package. This resistor is suitable for both flow and reflow soldering, which can help reduce assembly costs and improve compatibility with placement machines. The temperature coefficient for this resistor is specified as ±200 PPM/°C for resistance values above 100 Ω. It offers a minimum insulation resistance of 1,000 MΩ and is designed to withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor is RoHS compliant, making it suitable for environmentally conscious applications. Engineers looking for a reliable, compact resistor for general-purpose applications may find this product meets their needs.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Chip Resistor, part number 79M5917, features a resistance value of 140 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is housed in a compact 0603 package. This resistor is suitable for both flow and reflow soldering, which can help reduce assembly costs and improve compatibility with placement machines. The temperature coefficient for this resistor is specified as ±200 PPM/°C for resistance values above 100 Ω. It offers a minimum insulation resistance of 1,000 MΩ and is designed to withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor is RoHS compliant, making it suitable for environmentally conscious applications. Engineers looking for a reliable, compact resistor for general-purpose applications may find this product meets their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Multicomp Pro - 79M5917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Multicomp Pro
79M5917
Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Multicomp Pro 79M5917
RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.1W, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M5917
Product Name Res, Thick Film, 140K, 1%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details