multicomp PRO Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro MC0603N8R0D500CT

Description
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro - 06R5213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro
06R5213
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro 06R5213
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 8Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 8Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0415
Cap, Mlcc, C0G, 8Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0415
CAP, MLCC, C0G, 8PF, 50V, 0603, REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 8PF, 50V, 0603, REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3212
Cap, 8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3212
CAP, 8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5213 03AC3212
Product Name Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro Cap, 8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details