multicomp PRO Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro MC0603N560J500CT

Description
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro
06R5196
Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro 06R5196
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0426 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0426
Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0426
Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8775 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8775
Smd Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8775
SMD Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 56 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5196 33R0426
Product Name Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 56 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.60E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details