multicomp PRO Capacitor Ceramic 3.3Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro MC0603N3R3C201CT

Description
CAPACITOR CERAMIC 3.3PF 200V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3.3PF 200V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3.3Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro - 21T9806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro
21T9806
Capacitor Ceramic 3.3Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro 21T9806
CAPACITOR CERAMIC 3.3PF 200V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3PF 200V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro - 03AC3206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro
03AC3206
Cap, 3.3Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro 03AC3206
CAP, 3.3PF, 200V, C0G, 0603, REEL; Capacitance:3.3pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 3.3PF, 200V, C0G, 0603, REEL; Capacitance:3.3pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T6815 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T6815
Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T6815
SMD Multilayer Ceramic Capacitor, MC Series, 3.3 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3.3 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9806 03AC3206 23T6815
Product Name Capacitor Ceramic 3.3Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro Cap, 3.3Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 3.3 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers