multicomp PRO Cap, 330Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro MC0603N331J101CT

Description
CAP, 330PF, 100V, 5%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Description
CAP, 330PF, 100V, 5%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro - 94W8772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro
94W8772
Cap, 330Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro 94W8772
CAP, 330PF, 100V, 5%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 330PF, 100V, 5%, C0G, 0603, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 330Pf, 100V, Np0, 0603; Capacitance Multicomp Pro - 90W2857 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 330Pf, 100V, Np0, 0603; Capacitance Multicomp Pro
90W2857
Capacitor, Mlcc, 330Pf, 100V, Np0, 0603; Capacitance Multicomp Pro 90W2857
CAPACITOR, MLCC, 330PF, 100V, NP0, 0603; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR, MLCC, 330PF, 100V, NP0, 0603; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8772 90W2857
Product Name Cap, 330Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro Capacitor, Mlcc, 330Pf, 100V, Np0, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details