multicomp PRO Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Multicomp Pro MC0603N330K500CT

Description
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Multicomp Pro - 06R5170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Multicomp Pro
06R5170
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Multicomp Pro 06R5170
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R5170
Product Name Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers