multicomp PRO Cap, 33Pf, 25V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro MC0603N330J250CT

Description
CAP, 33PF, 25V, 5%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 33PF, 25V, 5%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 25V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 97Y2195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
97Y2195
Cap, 33Pf, 25V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 97Y2195
CAP, 33PF, 25V, 5%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 33PF, 25V, 5%, C0G/NP0, 0603, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2195
Product Name Cap, 33Pf, 25V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details