multicomp PRO Cap, 33Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro MC0603N330J101CT

Description
CAP, 33PF, 100V, MLCC, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 33PF, 100V, MLCC, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
94W8770
Cap, 33Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro 94W8770
CAP, 33PF, 100V, MLCC, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 33PF, 100V, MLCC, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0484 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0484
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0484
SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8770 33R0484
Product Name Cap, 33Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers