multicomp PRO Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro MC0603N2R0C500CT

Description
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro - 06R5144 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro
06R5144
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro 06R5144
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro - 06R5145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro
06R5145
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro 06R5145
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.25pF, 0603, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0409 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0409
Smd Multilayer Ceramic Capacitor, Mc Series, 2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0409
SMD Multilayer Ceramic Capacitor, MC Series, 2 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3202
Cap, 2Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3202
CAP, 2PF, 50V, C0G/NP0, 0603, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 50V, C0G/NP0, 0603, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5144 33R0409 03AC3202
Product Name Ceramic Capacitor 2Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 2Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.00E-6 microF 2.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details