multicomp PRO Capacitor, Mlcc, 27Pf, 100V, Np0, 0603; Capacitance Multicomp Pro MC0603N270J101CT

Description
CAPACITOR, MLCC, 27PF, 100V, NP0, 0603; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 27PF, 100V, NP0, 0603; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603; Capacitance Multicomp Pro - 90W2855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603; Capacitance Multicomp Pro
90W2855
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603; Capacitance Multicomp Pro 90W2855
CAPACITOR, MLCC, 27PF, 100V, NP0, 0603; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 27PF, 100V, NP0, 0603; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603, Full Reel; Capacitance Multicomp Pro - 90W2856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603, Full Reel; Capacitance Multicomp Pro
90W2856
Capacitor, Mlcc, 27Pf, 100V, Np0, 0603, Full Reel; Capacitance Multicomp Pro 90W2856
CAPACITOR, MLCC, 27PF, 100V, NP0, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 27PF, 100V, NP0, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8769 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8769
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8769
SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2855 94W8769
Product Name Capacitor, Mlcc, 27Pf, 100V, Np0, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details