multicomp PRO Cap, 220Pf, 200V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro MC0603N221J201CT

Description
CAP, 220PF, 200V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 200V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 200V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro - 03AC3204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro
03AC3204
Cap, 220Pf, 200V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro 03AC3204
CAP, 220PF, 200V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 220PF, 200V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 220Pf, 200V, 0603, Reel; Capacitance Multicomp Pro - 23T6826 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 200V, 0603, Reel; Capacitance Multicomp Pro
23T6826
Cap, Mlcc, C0G, 220Pf, 200V, 0603, Reel; Capacitance Multicomp Pro 23T6826
CAP, MLCC, C0G, 220PF, 200V, 0603, REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 200V, 0603, REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3204 23T6826
Product Name Cap, 220Pf, 200V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 220Pf, 200V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers