multicomp PRO Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N220J500CT

Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 06R5149 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
06R5149
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 06R5149
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0421 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0421
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0421
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8766 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8766
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8766
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5149 33R0421
Product Name Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers