multicomp PRO Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro MC0603N1R8C500CT

Description
CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 97Y2185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
97Y2185
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 97Y2185
CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2185
Product Name Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers