multicomp PRO Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro MC0603N1R5C500CT

Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro - 06R5108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro
06R5108
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro 06R5108
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro - 06R5109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro
06R5109
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Multicomp Pro 06R5109
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0408 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0408
Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0408
Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3198
Cap, 1.5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3198
CAP, 1.5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 1.5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5108 33R0408 03AC3198
Product Name Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 1.5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details