multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603N150J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8589 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8589
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8589
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0482 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0482
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0482
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8589
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers