multicomp PRO Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro MC0603N121J500CT

Description
CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8599 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
94W8599
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 94W8599
CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0430
Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0430
CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 120PF, 50V, MLCC, 0603; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8599
Product Name Cap, 120Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details