multicomp PRO Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N120J500CT

Description
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 06R5123 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
06R5123
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 06R5123
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 12Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
94W8762
Cap, 12Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 94W8762
CAP, 12PF, 50V, MLCC, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5123 94W8762
Product Name Ceramic Capacitor 12Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro Cap, 12Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details