multicomp PRO Cap, 100Pf, 200V, Mlcc, 0603; Capacitance Multicomp Pro MC0603N101J201CT

Description
CAP, 100PF, 200V, MLCC, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 200V, MLCC, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 200V, Mlcc, 0603; Capacitance Multicomp Pro - 03AC3200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 200V, Mlcc, 0603; Capacitance Multicomp Pro
03AC3200
Cap, 100Pf, 200V, Mlcc, 0603; Capacitance Multicomp Pro 03AC3200
CAP, 100PF, 200V, MLCC, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 100PF, 200V, MLCC, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 100Pf, 200V, 0603, Reel; Capacitance Multicomp Pro - 23T6824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 200V, 0603, Reel; Capacitance Multicomp Pro
23T6824
Cap, Mlcc, C0G, 100Pf, 200V, 0603, Reel; Capacitance Multicomp Pro 23T6824
CAP, MLCC, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3200
Product Name Cap, 100Pf, 200V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details