multicomp PRO Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603; Capacitance Multicomp Pro MC0603N100F500CT

Description
CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603; Capacitance Multicomp Pro - 06R5113 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603; Capacitance Multicomp Pro
06R5113
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603; Capacitance Multicomp Pro 06R5113
CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Multicomp Pro - 27X7728 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Multicomp Pro
27X7728
Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Multicomp Pro 27X7728
CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5113 27X7728
Product Name Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603; Capacitance Multicomp Pro Ceramic Capacitor 10Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details