multicomp PRO Cap, 0.068Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro MC0603F683Z500CT

Description
CAP, 0.068µF, 50V, Y5V, 0603, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.068µF, 50V, Y5V, 0603, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.068Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro - 03AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro
03AC3195
Cap, 0.068Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro 03AC3195
CAP, 0.068µF, 50V, Y5V, 0603, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.068µF, 50V, Y5V, 0603, REEL; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0478 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0478
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0478
Multilayer Ceramic Capacitor, MC Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3195 33R0478
Product Name Cap, 0.068Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers