multicomp PRO Ceramic Capacitor 0.068Uf 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp MC0603F683Z250CT

Description
CERAMIC CAPACITOR 0.068UF 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.068UF 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp - 06R5098 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp
06R5098
Ceramic Capacitor 0.068Uf 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp 06R5098
CERAMIC CAPACITOR 0.068UF 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0401 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0401
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0401
Multilayer Ceramic Capacitor, MC Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5098 33R0401
Product Name Ceramic Capacitor 0.068Uf 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Multilayer Ceramic Capacitor, Mc Series, 0.068 F, +80%, -20%, Y5V, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details