CAP, MLCC, Y5V, 4.7UF, 6.3V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:4.7µF; Voltage Rating:6.3V; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 98Y6303 |
| Product Name | Cap, Mlcc, Y5V, 4.7Uf, 6.3V, 0603; Ceramic Capacitor Case Multicomp |
| Capacitance Type | Fixed |
| Capacitance Range | 4.7 microF |
| Capacitance Tolerance | -20 (+/- %) |