multicomp PRO Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro MC0603F334Z160CT

Description
CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro - 06R5091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro
06R5091
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro 06R5091
CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro
06R5092
Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro 06R5092
CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5091 06R5092
Product Name Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro Ceramic Capacitor 0.33Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details