multicomp PRO Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro MC0603F225Z100CT

Description
CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro - 03AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro
03AC3190
Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro 03AC3190
CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0730 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0730
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0730
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3190 33R0730
Product Name Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, +80%, -20%, Y5V, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details