multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603F223Z500CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0469 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0469
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0469
Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0603, Reel; Capacitance Multicomp Pro - 03AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0603, Reel; Capacitance Multicomp Pro
03AC3188
Cap, Mlcc, Y5V, 0.022Uf, 50V, 0603, Reel; Capacitance Multicomp Pro 03AC3188
CAP, MLCC, Y5V, 0.022UF, 50V, 0603, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.022UF, 50V, 0603, REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0469 03AC3188
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.022 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, Y5V, 0.022Uf, 50V, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details