multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603F154Z160CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0386 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0386
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0386
Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0386
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details