multicomp PRO Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B823K500CT

Description
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R5064
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R5064
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.082Uf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.082Uf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0479
Cap, Mlcc, X7R, 0.082Uf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0479
CAP, MLCC, X7R, 0.082UF, 50V, 0603, REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.082UF, 50V, 0603, REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3183
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3183
CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5064 03AC3183
Product Name Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details