multicomp PRO Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B823K250CT

Description
CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5063 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R5063
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R5063
CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5062
Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5062
CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 25V, X7R, 10%, 0603; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0402 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0402
Smd Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0402
SMD Multilayer Ceramic Capacitor, MC Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.082Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3182
Cap, 0.082Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3182
CAP, 0.082µF, 25V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 25V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5063 33R0402 03AC3182
Product Name Ceramic Capacitor 0.082Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.082Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers