multicomp PRO Cap, 0.082Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MC0603B823K160CT

Description
CAP, 0.082µF, 16V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.082µF, 16V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.082Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3181
Cap, 0.082Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3181
CAP, 0.082µF, 16V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 16V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0383 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0383
Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0383
Multilayer Ceramic Capacitor, MC Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3181 33R0383
Product Name Cap, 0.082Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.082 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0820 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers